HP logo

HP Pavilion p6533w AMD Athlon II X2 250 5 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79745
Info modified on:
14 Mar 2024, 17:24:01
Short summary description HP Pavilion p6533w AMD Athlon II X2 250 5 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6533w, 3 GHz, AMD Athlon II X2, 5 GB, 640 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion p6533w AMD Athlon II X2 250 5 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6533w. Processor frequency: 3 GHz, Processor family: AMD Athlon II X2, Processor model: 250. Internal memory: 5 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 3000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.