HP logo

HP EliteBook 8440p Intel® Core™ i7 i7-620M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 3100M Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10590
Info modified on:
24 Jan 2025, 20:50:03
Short summary description HP EliteBook 8440p Intel® Core™ i7 i7-620M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 3100M Windows 7 Professional Black, Silver:

HP EliteBook 8440p, Intel® Core™ i7, 2,66 GHz, 35,6 cm (14"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8440p Intel® Core™ i7 i7-620M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 3100M Windows 7 Professional Black, Silver:

HP EliteBook 8440p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2,66 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.