HP logo

HP Pavilion dv6-2116ea Entertainment Notebook PC AMD Turion II Dual Core M620 Laptop 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 4530 Windows 7 Home Premium Black, Espresso

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9500
Info modified on:
27 Jan 2025, 08:31:01
End of life date:
15 Aug 2010
Short summary description HP Pavilion dv6-2116ea Entertainment Notebook PC AMD Turion II Dual Core M620 Laptop 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 4530 Windows 7 Home Premium Black, Espresso:

HP Pavilion dv6-2116ea Entertainment Notebook PC, AMD Turion II Dual Core, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dv6-2116ea Entertainment Notebook PC AMD Turion II Dual Core M620 Laptop 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 4530 Windows 7 Home Premium Black, Espresso:

HP Pavilion dv6-2116ea Entertainment Notebook PC. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Turion II Dual Core, Processor model: M620, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4530. Operating system installed: Windows 7 Home Premium. Product colour: Black, Espresso

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.