HP logo

HP EliteBook 8540p Intel® Core™ i7 i7-620M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 5100M Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99407
Info modified on:
22 Jan 2025, 04:55:09
End of life date:
29 Nov 2011
Short summary description HP EliteBook 8540p Intel® Core™ i7 i7-620M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 5100M Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 8540p, Intel® Core™ i7, 2,66 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8540p Intel® Core™ i7 i7-620M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® NVS™ 5100M Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 8540p. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2,66 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Professional

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.