HP logo

HP Compaq Elite 8000 Elite MT + LE1711 Intel® Pentium® E5700 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22521
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Elite 8000 Elite MT + LE1711 Intel® Pentium® E5700 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite 8000 Elite MT + LE1711, 3 GHz, Intel® Pentium®, 3 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8000 Elite MT + LE1711 Intel® Pentium® E5700 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite 8000 Elite MT + LE1711. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 320 W. Chassis type: Mini Tower. Product type: PC. Weight: 11,2 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.