HP 8000 Elite MT + Kensington MicroSaver Security Cable Lock + 1GB PC3-10600 (DDR3-1333 MHz) DIMM, 3 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD±RW, Windows 7 Professional
HP 8000 Elite MT + Kensington MicroSaver Security Cable Lock + 1GB PC3-10600 (DDR3-1333 MHz) DIMM. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Chassis type: Mini Tower. Product type: PC. Weight: 11,1 kg