HP logo

HP Sprocket Photo Paper-20 sticky-backed sheets/5 x 7.6 cm (2 x 3 in) White Gloss

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
388873
Info modified on:
15 Jun 2024, 03:35:16
End of life date:
19 Aug 2022
Short summary description HP Sprocket Photo Paper-20 sticky-backed sheets/5 x 7.6 cm (2 x 3 in) White Gloss:

HP Sprocket Photo Paper-20 sticky-backed sheets/5 x 7.6 cm (2 x 3 in), Gloss, 290 g/m², 2x3", White, 20 sheets, HP Sprocket

Long summary description HP Sprocket Photo Paper-20 sticky-backed sheets/5 x 7.6 cm (2 x 3 in) White Gloss:

HP Sprocket Photo Paper-20 sticky-backed sheets/5 x 7.6 cm (2 x 3 in). Finish type: Gloss, Media weight: 290 g/m², Paper size (imperial): 2x3". Width: 65 mm, Height: 124 mm. Quantity per pack: 1 pc(s), Package width: 65 mm, Package depth: 17 mm. Pallet weight: 256 g, Number of cartons per pallet: 315 pc(s), Number of layers per pallet: 7 pc(s). Pallet dimensions (W x D x H): 1016 x 1219,2 x 1166,4 mm, Pallet dimensions (W x D x H) (imperial): 1016 x 1219,2 x 1166,4 mm (40 x 48 x 45.9"), Pallet weight (imperial): 256,7 kg (566 lbs)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.