HP logo

HP 250 G5 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") Full HD 8 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55105
Info modified on:
22 Jan 2025, 06:07:20
End of life date:
31 Jan 2017
Short summary description HP 250 G5 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") Full HD 8 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP 250 G5, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP 250 G5 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") Full HD 8 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP 250 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.