HP LaserJet Pro M28w, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, White
HP LaserJet Pro M28w. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White