HP logo

HP 200W Smart AC Adapter (4.5mm) power adapter/inverter Indoor Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183573
Info modified on:
15 Mar 2021, 20:26:07
End of life date:
30 Nov 2018
Short summary description HP 200W Smart AC Adapter (4.5mm) power adapter/inverter Indoor Black:

HP 200W Smart AC Adapter (4.5mm), Laptop, Indoor, 90-265 V, 47/63 Hz, 200 W, 19.5 V

Long summary description HP 200W Smart AC Adapter (4.5mm) power adapter/inverter Indoor Black:

HP 200W Smart AC Adapter (4.5mm). Purpose: Laptop, Power supply type: Indoor, Input voltage: 90-265 V. Product colour: Black. Width: 172 mm, Depth: 96 mm, Height: 25,4 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.