HP Mini 5101, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1366 x 768 pixels, 2 GB, 320 GB
HP Mini 5101. Processor family: Intel Atom®, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 1,2 kg