HP Mini 110-1150SA, Intel Pentium Mobile, 1,6 GHz, 25,6 cm (10.1"), 1024 x 576 pixels, 1 GB, 160 GB
HP Mini 110-1150SA. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 576 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 950. Operating system installed: Windows 7 Starter. Product colour: Black, Pink. Weight: 1,17 kg