HP logo

HP ZBook 15u G3 Intel® Core™ i7 i7-6600U Mobile workstation 39,6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD AMD FirePro W4190M Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62347
Info modified on:
23 Jan 2025, 18:11:32
Short summary description HP ZBook 15u G3 Intel® Core™ i7 i7-6600U Mobile workstation 39,6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD AMD FirePro W4190M Windows 10 Pro Black:

HP ZBook 15u G3, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,51 TB

Long summary description HP ZBook 15u G3 Intel® Core™ i7 i7-6600U Mobile workstation 39,6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD AMD FirePro W4190M Windows 10 Pro Black:

HP ZBook 15u G3. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.