HP logo

HP Xeon E5-2697 v4 2.3 2400 18C 2nd processor 2,3 GHz 45 MB Smart Cache

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23432
Info modified on:
30 Mar 2023, 17:57:24
Short summary description HP Xeon E5-2697 v4 2.3 2400 18C 2nd processor 2,3 GHz 45 MB Smart Cache:

HP Xeon E5-2697 v4 2.3 2400 18C 2nd, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, E5-2697V4, 2,3 GHz, 64-bit

Long summary description HP Xeon E5-2697 v4 2.3 2400 18C 2nd processor 2,3 GHz 45 MB Smart Cache:

HP Xeon E5-2697 v4 2.3 2400 18C 2nd. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1,54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.