HP RP9 G1 9018, 47 cm (18.5"), 1366 x 768 pixels, Projected capacitive system, Intel® Core™ i5, i5-6500, 6th gen Intel® Core™ i5
HP RP9 G1 9018. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Touchscreen technology: Projected capacitive system. Processor family: Intel® Core™ i5, Processor model: i5-6500, Processor generation: 6th gen Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 256 GB, Storage media: SSD, SSD capacity: 256 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics