HP logo

HP MP9 G2 i3-6100T 3,2 GHz Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115794
Info modified on:
14 Mar 2024, 18:58:23
End of life date:
15 Oct 2018
Short summary description HP MP9 G2 i3-6100T 3,2 GHz Black:

HP MP9 G2, Intel® Core™ i3, i3-6100T, 6th gen Intel® Core™ i3, 3,2 GHz, 3 MB, 8 GT/s

Long summary description HP MP9 G2 i3-6100T 3,2 GHz Black:

HP MP9 G2. Processor family: Intel® Core™ i3, Processor model: i3-6100T, Processor generation: 6th gen Intel® Core™ i3. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 530, Maximum graphics card memory: 1700 MB. Audio system: DTS Studio Sound

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.