HP 24es, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Silver
HP 24es. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver