HP logo

HP Pavilion 550-229na Intel Pentium G G4400 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Desktop PC Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6964
Info modified on:
26 Jun 2024, 09:52:21
End of life date:
28 Sept 2016
Short summary description HP Pavilion 550-229na Intel Pentium G G4400 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Desktop PC Black, White:

HP Pavilion 550-229na, 3,3 GHz, Intel Pentium G, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion 550-229na Intel Pentium G G4400 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Desktop PC Black, White:

HP Pavilion 550-229na. Processor frequency: 3,3 GHz, Processor family: Intel Pentium G, Processor model: G4400. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 510, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.