HP logo

Samsung ProXpress SL-M4072FD Laser A4 1200 x 1200 DPI 40 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56574
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Samsung ProXpress SL-M4072FD Laser A4 1200 x 1200 DPI 40 ppm:

Samsung ProXpress SL-M4072FD, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Samsung ProXpress SL-M4072FD Laser A4 1200 x 1200 DPI 40 ppm:

Samsung ProXpress SL-M4072FD. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.