HP logo

Samsung Xpress SL-M2675F Laser A4 4800 x 600 DPI 26 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82486
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Samsung Xpress SL-M2675F Laser A4 4800 x 600 DPI 26 ppm:

Samsung Xpress SL-M2675F, Laser, Mono printing, 4800 x 600 DPI, Mono copying, A4, Black, Grey

Long summary description Samsung Xpress SL-M2675F Laser A4 4800 x 600 DPI 26 ppm:

Samsung Xpress SL-M2675F. Print technology: Laser, Printing: Mono printing, Maximum resolution: 4800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.