HP logo

HP Compaq Pro 6005 AMD Phenom II X2 B59 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75624
Info modified on:
14 Jun 2025, 03:46:18
End of life date:
31 Dec 2012
Short summary description HP Compaq Pro 6005 AMD Phenom II X2 B59 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP Compaq Pro 6005, 3,4 GHz, AMD Phenom II X2, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6005 AMD Phenom II X2 B59 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP Compaq Pro 6005. Processor frequency: 3,4 GHz, Processor family: AMD Phenom II X2, Processor model: B59. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Chassis type: SFF. Product type: PC. Weight: 7,26 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.