HP logo

HP Pavilion p6-2030a AMD A6 A6-3600 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 520 Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80760
Info modified on:
07 Oct 2024, 17:05:47
Short summary description HP Pavilion p6-2030a AMD A6 A6-3600 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 520 Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6-2030a, 2,1 GHz, AMD A6, 4 GB, 1 TB, DVD±RW, Windows 7 Home Premium

Long summary description HP Pavilion p6-2030a AMD A6 A6-3600 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 520 Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6-2030a. Processor frequency: 2,1 GHz, Processor family: AMD A6, Processor model: A6-3600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 6530D, Discrete graphics card model: NVIDIA® GeForce® GT 520. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.