HP Pavilion p6-2046uk, 3 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium
HP Pavilion p6-2046uk. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 8 kg. Product colour: Black