HP logo

HP Scanjet 5530 Flatbed scanner 2400 x 4800 DPI A4 Grey, Metallic

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172771
Info modified on:
13 Jul 2023, 00:59:09
End of life date:
31 Oct 2008
Short summary description HP Scanjet 5530 Flatbed scanner 2400 x 4800 DPI A4 Grey, Metallic:

HP Scanjet 5530, 216 x 297 mm, 2400 x 4800 DPI, 48 bit, Flatbed scanner, Grey, Metallic, CCD

Long summary description HP Scanjet 5530 Flatbed scanner 2400 x 4800 DPI A4 Grey, Metallic:

HP Scanjet 5530. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 2400 x 4800 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Grey, Metallic. Sensor type: CCD, Light source: CCFL. Maximum ISO A-series paper size: A4, Scanning media types supported: Envelopes, Labels, Photo paper, Plain paper, Plastic Card, Transparencies. Standard interfaces: USB 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.