HP logo

HP Chromebook 14 G4 Intel® Celeron® N2940 35,6 cm (14") Full HD 4 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95858
Info modified on:
13 Jun 2025, 17:20:06
End of life date:
28 Feb 2018
Short summary description HP Chromebook 14 G4 Intel® Celeron® N2940 35,6 cm (14") Full HD 4 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

HP Chromebook 14 G4, Intel® Celeron®, 1,83 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 32 GB

Long summary description HP Chromebook 14 G4 Intel® Celeron® N2940 35,6 cm (14") Full HD 4 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

HP Chromebook 14 G4. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2940, Processor frequency: 1,83 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.