HP logo

HP ProDesk 400 G2 DM Intel® Core™ i3 i3-6100T 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78363
Info modified on:
26 Jun 2024, 05:16:52
Short summary description HP ProDesk 400 G2 DM Intel® Core™ i3 i3-6100T 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:

HP ProDesk 400 G2 DM, 3,2 GHz, Intel® Core™ i3, i3-6100T, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP ProDesk 400 G2 DM Intel® Core™ i3 i3-6100T 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:

HP ProDesk 400 G2 DM. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.