HP ProDesk 400 G2 Mini, 3.2 GHz, 6th gen Intel® Core™ i5, i5-6500, 8 GB, 256 GB, Windows 7 Professional
HP ProDesk 400 G2 Mini. Processor frequency: 3.2 GHz, Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: Mini PC. Product colour: Black