HP Pavilion dv5-1203em, AMD Athlon, 2,1 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 4 GB, 500 GB
HP Pavilion dv5-1203em. Processor family: AMD Athlon, Processor model: QL-64, Processor frequency: 2,1 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Mobility Radeon HD 3450. Operating system installed: Windows Vista Home Premium. Weight: 2,65 kg