HP logo

HP EliteBook 8730w Intel® Core™2 Duo T9600 43,2 cm (17") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® Quadro® FX 2700M Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171407
Info modified on:
22 Jan 2025, 04:51:02
End of life date:
29 Jun 2011
Short summary description HP EliteBook 8730w Intel® Core™2 Duo T9600 43,2 cm (17") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® Quadro® FX 2700M Windows Vista Business:

HP EliteBook 8730w, Intel® Core™2 Duo, 2,8 GHz, 43,2 cm (17"), 1680 x 1050 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8730w Intel® Core™2 Duo T9600 43,2 cm (17") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® Quadro® FX 2700M Windows Vista Business:

HP EliteBook 8730w. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2,8 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® Quadro® FX 2700M. Operating system installed: Windows Vista Business. Weight: 3,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.