HP Compaq Presario CQ71-120ED Notebook PC, Intel Pentium Mobile, 2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB
HP Compaq Presario CQ71-120ED Notebook PC. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® G103M. Operating system installed: Windows Vista Home Premium. Weight: 3,15 kg