HP logo

HP ENVY 750-116 AMD A10 A10-8750 12 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Micro Tower PC Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84294
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ENVY 750-116 AMD A10 A10-8750 12 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Micro Tower PC Silver:

HP ENVY 750-116, 3,6 GHz, AMD A10, 12 GB, 2 TB, DVD Super Multi, Windows 10 Home

Long summary description HP ENVY 750-116 AMD A10 A10-8750 12 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Micro Tower PC Silver:

HP ENVY 750-116. Processor frequency: 3,6 GHz, Processor family: AMD A10, Processor model: A10-8750. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.