HP logo

HP EliteBook Revolve 810 G3 Intel® Core™ i5 i5-5200U Laptop 29,5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61561
Info modified on:
13 Jun 2025, 17:20:00
End of life date:
28 Apr 2017
Short summary description HP EliteBook Revolve 810 G3 Intel® Core™ i5 i5-5200U Laptop 29,5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

HP EliteBook Revolve 810 G3, Intel® Core™ i5, 2,2 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP EliteBook Revolve 810 G3 Intel® Core™ i5 i5-5200U Laptop 29,5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

HP EliteBook Revolve 810 G3. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.