HP logo

HP Z23n computer monitor 58,4 cm (23") 1920 x 1080 pixels LED Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
263837
Info modified on:
30 Dec 2024, 17:23:59
End of life date:
30 Nov 2017
Short summary description HP Z23n computer monitor 58,4 cm (23") 1920 x 1080 pixels LED Black:

HP Z23n, 58,4 cm (23"), 1920 x 1080 pixels, LED, LED, 7 ms, Black

Long summary description HP Z23n computer monitor 58,4 cm (23") 1920 x 1080 pixels LED Black:

HP Z23n. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.