HP logo

HP Compaq Elite 8200 Intel® Core™ i5 i5-2400S 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104888
Info modified on:
23 Jul 2024, 21:07:06
Short summary description HP Compaq Elite 8200 Intel® Core™ i5 i5-2400S 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:

HP Compaq Elite 8200, 58,4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP Compaq Elite 8200 Intel® Core™ i5 i5-2400S 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:

HP Compaq Elite 8200. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2,5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.