HP logo

HP ProBook 4530s Intel® Core™ i5 i5-2430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6490M Linux

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19522
Info modified on:
23 Jan 2025, 19:01:47
End of life date:
31 Dec 2011
Short summary description HP ProBook 4530s Intel® Core™ i5 i5-2430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6490M Linux:

HP ProBook 4530s, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description HP ProBook 4530s Intel® Core™ i5 i5-2430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6490M Linux:

HP ProBook 4530s. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6490M. Operating system installed: Linux. Weight: 2,36 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.