HP logo

HP Pavilion p6740be AMD Phenom II X6 1035T 6 GB DDR3-SDRAM 1,5 TB AMD Radeon HD 6570 Windows 7 Home Premium Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27044
Info modified on:
07 Oct 2024, 17:41:13
Short summary description HP Pavilion p6740be AMD Phenom II X6 1035T 6 GB DDR3-SDRAM 1,5 TB AMD Radeon HD 6570 Windows 7 Home Premium Micro Tower PC Black:

HP Pavilion p6740be, 2,6 GHz, AMD Phenom II X6, 6 GB, 1,5 TB, DVD-RW, Windows 7 Home Premium

Long summary description HP Pavilion p6740be AMD Phenom II X6 1035T 6 GB DDR3-SDRAM 1,5 TB AMD Radeon HD 6570 Windows 7 Home Premium Micro Tower PC Black:

HP Pavilion p6740be. Processor frequency: 2,6 GHz, Processor family: AMD Phenom II X6, Processor model: 1035T. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 6570. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Micro Tower. Product type: PC. Weight: 9,6 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.