HP logo

HP TouchSmart 7320 Intel® Core™ i3 i3-2120 54,6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32286
Info modified on:
23 Jul 2024, 21:05:28
End of life date:
31 Jul 2012
Short summary description HP TouchSmart 7320 Intel® Core™ i3 i3-2120 54,6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black:

HP TouchSmart 7320, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description HP TouchSmart 7320 Intel® Core™ i3 i3-2120 54,6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black:

HP TouchSmart 7320. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3,3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.