HP logo

HP ProBook 6560b Intel® Core™ i5 i5-2410M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110277
Info modified on:
23 Jan 2025, 19:08:09
End of life date:
30 Apr 2012
Short summary description HP ProBook 6560b Intel® Core™ i5 i5-2410M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional:

HP ProBook 6560b, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 4 GB, 320 GB, Windows 7 Professional

Long summary description HP ProBook 6560b Intel® Core™ i5 i5-2410M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional:

HP ProBook 6560b. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Weight: 2,5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.