HP logo

HP G G5350be-m Intel® Core™ i3 i3-550 5 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29619
Info modified on:
07 Oct 2024, 17:05:01
Short summary description HP G G5350be-m Intel® Core™ i3 i3-550 5 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Home Premium Desktop PC Black:

HP G G5350be-m, 3,2 GHz, Intel® Core™ i3, 5 GB, 1 TB, DVD-ROM, Windows 7 Home Premium

Long summary description HP G G5350be-m Intel® Core™ i3 i3-550 5 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Home Premium Desktop PC Black:

HP G G5350be-m. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 5 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 6450. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.