HP logo

HP 350 G2 Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD FreeDOS Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24598
Info modified on:
23 Jan 2025, 18:10:09
Short summary description HP 350 G2 Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD FreeDOS Silver:

HP 350 G2, Intel® Core™ i5, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 350 G2 Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD FreeDOS Silver:

HP 350 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: FreeDOS. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.