HP logo

HP LaserJet Managed MFP M680dnm Laser A4 1200 x 1200 DPI 42 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212638
Info modified on:
14 Mar 2024, 18:48:16
Short summary description HP LaserJet Managed MFP M680dnm Laser A4 1200 x 1200 DPI 42 ppm:

HP LaserJet Managed MFP M680dnm, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Black, Grey

Long summary description HP LaserJet Managed MFP M680dnm Laser A4 1200 x 1200 DPI 42 ppm:

HP LaserJet Managed MFP M680dnm. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 42 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.