HP logo

HP ElitePad 1000 G2 4G Intel Atom® 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73294
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ElitePad 1000 G2 4G Intel Atom® 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Silver:

HP ElitePad 1000 G2, 25,6 cm (10.1"), 1920 x 1200 pixels, 128 GB, 4 GB, Windows 10 Pro, Silver

Long summary description HP ElitePad 1000 G2 4G Intel Atom® 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Silver:

HP ElitePad 1000 G2. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,59 GHz, Processor family: Intel Atom®, Processor model: Z3795. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 680 g. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.