HP logo

HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98597
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2016
Long product name HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Grey:

Intel Atom Z3735F (1.33GHz, 2MB), 10.1" WXGA IPS (1280 x 800), 2GB DDR3, 32GB eMMC, Intel HD Graphics, 802.11a/b/g/n, Bluetooth 4.0 LE, Windows 8.1 Pro 32

HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Grey:

Enable 1:1 learning and personalized instruction with a Windows® tablet designed to foster learning and toughened for the school day. The affordable HP Pro Tablet 10 EE includes learning tools and flexible connectivity to expand education beyond the walls of the classroom, plus professional support and services to help educators confidently incorporate new IT.

Windows 8.1 Pro or other operating systems available

Built for schools
- Deploy a tablet built for the rigors of the classroom, with a quad-core Intel® processor,1 25,4 cm (10") diagonal HD touch anti-glare display, and natural handwriting experience (with optional stylus), at a price that makes 1:1 learning affordable.

Designed for learning
- Enjoy out-of-the-box productivity with new HP School Pack2 tools and content that support educational innovation, including HP Classroom Manager, which allows teachers to control the classroom, manage class PCs, and communicate with students.

Optimized for mobility
- Use ultra-reliable, enterprise-class dual band wireless and optional 3G WWAN connectivity to learn and collaborate with students, parents and other classrooms. Long battery life delivers dependable productivity during the school day.

Measure outcomes, not devices
- Improve student achievement through HP Services for Schools, a portfolio that gives educators and administrators the skills to maximize outcomes. Help instructors effectively use technology with HP Professional Development online workshops.

Short summary description HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Grey:

HP Pro Tablet 10 EE G1, 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 8.1 Pro, Grey

Long summary description HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Grey:

HP Pro Tablet 10 EE G1. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 850 g. Operating system installed: Windows 8.1 Pro. Product colour: Grey

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.