HP logo

HP Scanjet Pro 2500 f1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Black, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70831
Info modified on:
14 Mar 2024, 19:05:16
Short summary description HP Scanjet Pro 2500 f1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Black, White:

HP Scanjet Pro 2500 f1, 216 x 297 mm, 1200 x 1200 DPI, 24 bit, 24 bit, 20 ppm, 20 ppm

Long summary description HP Scanjet Pro 2500 f1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Black, White:

HP Scanjet Pro 2500 f1. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 1200 DPI, Input colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, White. Sensor type: CMOS CIS, Daily duty cycle (max): 1500 pages, Light source: LED. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Envelopes, Labels, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.