HP 955XL High Yield Magenta Original Ink Cartridge, High (XL) Yield, Magenta, Pigment-based ink, 20,5 ml, 1 pc(s), 1600 pages
HP 955XL High Yield Magenta Original Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 1600 pages, Colour ink volume: 20,5 ml, Printing colours: Magenta, Quantity per pack: 1 pc(s)