HP logo

HP dc5850 MT + L2208w AMD Athlon 4450B 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3100 Windows Vista Business Micro Tower PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42574
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP dc5850 MT + L2208w AMD Athlon 4450B 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3100 Windows Vista Business Micro Tower PC:

HP dc5850 MT + L2208w, 2,3 GHz, AMD Athlon, 2 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description HP dc5850 MT + L2208w AMD Athlon 4450B 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3100 Windows Vista Business Micro Tower PC:

HP dc5850 MT + L2208w. Processor frequency: 2,3 GHz, Processor family: AMD Athlon, Processor model: 4450B. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 3100. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 9,2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.