HP logo

HP ATI RADEON HD 3650 512MB GDDR

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67770
Info modified on:
02 Sept 2024, 20:30:51
Short summary description HP ATI RADEON HD 3650 512MB GDDR:

HP ATI RADEON HD 3650 512MB, GDDR, 128 bit, 500 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description HP ATI RADEON HD 3650 512MB GDDR:

HP ATI RADEON HD 3650 512MB. Processor frequency: 600 MHz. Graphics card memory type: GDDR, Memory bus: 128 bit, Memory clock speed: 500 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.