HP logo

HP K8P73AA stylus pen 25 g Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
293158
Info modified on:
30 Mar 2023, 12:55:27
End of life date:
31 Mar 2019
Short summary description HP K8P73AA stylus pen 25 g Black:

HP K8P73AA, Tablet, HP, Black, HP Pro Tablet 408, AAAA, Business

Long summary description HP K8P73AA stylus pen 25 g Black:

HP K8P73AA. Device compatibility: Tablet, Brand compatibility: HP, Product colour: Black. Weight: 25 g, Depth: 145,5 mm, Height: 9,8 mm. Quantity per pack: 1 pc(s). Package dimensions (WxDxH): 110 x 237 x 35 mm

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.