HP logo

HP Z440 Intel Xeon E5 v3 E5-1650V3 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® K4200 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15858
Info modified on:
07 Oct 2024, 18:04:18
Short summary description HP Z440 Intel Xeon E5 v3 E5-1650V3 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® K4200 Windows 7 Professional Mini Tower Workstation Black:

HP Z440, 3,5 GHz, Intel Xeon E5 v3, 32 GB, 1,51 TB, Blu-Ray RW, Windows 7 Professional

Long summary description HP Z440 Intel Xeon E5 v3 E5-1650V3 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® K4200 Windows 7 Professional Mini Tower Workstation Black:

HP Z440. Processor frequency: 3,5 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1650V3. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray RW. Discrete graphics card model: NVIDIA® Quadro® K4200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Mini Tower. Product type: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.