HP logo

HP PageWide 377dw Multifunction Printer Inkjet A4 2400 x 1200 DPI 30 ppm Wi-Fi

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
535319
Info modified on:
26 Jun 2024, 05:34:30
End of life date:
24 Feb 2024
Short summary description HP PageWide 377dw Multifunction Printer Inkjet A4 2400 x 1200 DPI 30 ppm Wi-Fi:

HP PageWide 377dw Multifunction Printer, Inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, A4, Black, White

Long summary description HP PageWide 377dw Multifunction Printer Inkjet A4 2400 x 1200 DPI 30 ppm Wi-Fi:

HP PageWide 377dw Multifunction Printer. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.